EN
  • EN
  • DE

CM04RC05T

Part No CM04RC05T
Manufacturer Taiyo Yuden
Catalog Common Mode Chokes
Description CMC 500MA 4LN 800 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Power, Signal Line
Number of Lines 4
Impedance @ Frequency 800 Ohm @ 100MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 200 mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C to 105°C
Mounting SMD (SMT)
Height (Max) 0.161" (4.10mm)
Dimension Vertical, 8 Gull Wing
Win Source Part Number 102508-CM04RC05T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian CM04RC05T CAD Model

Description

Overview of CM04RC05T

The CM04RC05T is an advanced electronic component that offers superior performance in a range of electronic systems. Its precision and reliability make it a preferred choice for developers and engineers worldwide.

  • Advanced technology for enhanced operational performance
  • Compact footprint for easy implementation in various designs
  • Built with high-quality materials for increased durability
  • Low electromagnetic interference (EMI)

Applications

  • Network and data communication devices
  • Renewable energy systems
  • Security systems
  • Aerospace and defense electronics
  • Battery management systems

Features and Benefits

Key features of the CM04RC05T include:

  • Performance: Optimizes functionality in complex systems.
  • Flexibility: Can be adapted for use in diverse applications.
  • Longevity: Constructed to withstand rigorous environments.
  • Technical Support: Comprehensive support and documentation available for developers.

You May Also Be Interested in

TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
NXP / Nexperia
Lowest to $0.3172
Murata Electronics North America
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
TDK Corporation
Lowest to $0.6722
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess