EN
  • EN
  • DE

AH083F245001-T

Part No AH083F245001-T
Manufacturer Taiyo Yuden
Catalog RF Antennas
Description ANT BLUETOOTH W-LAN ZIGBEE WIMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency Group UHF (2 GHz to 3 GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz to 2.5GHz
Antenna Type Chip
Number of Bands 1
VSWR 3
Gain 1.8dBi
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.039" (1.00mm)
Applications Bluetooth, WiMax, WLAN, Zigbee
Win Source Part Number 009581-AH083F245001-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AH083F245001
Introduction Date September 06, 2006
Estimated EOL Date 2022
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH083F245001-T CAD Model

Description

AH083F245001-T Component Description

The AH083F245001-T is specifically engineered for high-performance applications. Renowned for its precision and endurance, this component serves as an integral part of sophisticated electronics.

  • Applications: Consumer electronics, Automotive electronics, Advanced communications, Data processing units
  • Features: High-frequency stability, Excellent thermal management, Precision engineering, Long lifespan
  • Benefits: Optimizes device functionality, Reliable under extreme conditions, Minimal performance degradation over time
  • Known for its unmatched precision, the AH083F245001-T is a staple in advanced electronic equipment, providing exceptional support for modern technologies.

You May Also Be Interested in

Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess