EN
  • EN
  • DE

NLJA476M006R1600

Part No NLJA476M006R1600
Manufacturer AVX Corp/Kyocera Corp
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXID 47UF 20% 6.3V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 6.3 V
ESR (Equivalent Series Resistance) 1.6 Ohms
Current - Leakage 28.2 µA
Mounting Type Surface Mount
Case / Package 1206 (3216 Metric)
Manufacturer Size Code A
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -55°C ~ 105°C
Supplier Device Package 1206 (3216 Metric)
Size / Dimension 0.126\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1524569-NLJA476M006R1600
Ultra Librarian 3D Model Ultra Librarian NLJA476M006R1600 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXID 22UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 470UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 100UF 20% 4V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 330UF 20% 6.3V 2917 / 330 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 80 mOhms
Lowest to $0.4101
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Lowest to $0.2228
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 6.3V 1210 / 100 µF Niobium Oxide Capacitor 6.3 V 1411 (3528 Metric), 1210 1.7 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess