EN
  • EN
  • DE

AG20P152F-H3J

Part No AG20P152F-H3J
Manufacturer Taiyo Yuden
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1500V 2 POLE THROUGH HOLE / Gas Discharge Tube 1500 V ±500V 2 Pole Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Taiyo Yuden
Series AG
Package Bulk
Product Status Obsolete
Voltage - DC Spark Over (Nom) 1500 V
Tolerance ±500V
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Radial, Box
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names AG20P152FH3J,KK AG 20P 152F -H3J
Standard Package 500
Win Source Part Number 1044482-AG20P152F-H3J
Ultra Librarian 3D Model Ultra Librarian AG20P152F-H3J CAD Model

Description

The AG series from Taiyo Yuden is a gas discharge tube arrester (GDT) with a DC spark over voltage of 1500V and a tolerance of ±500V.

  • DC Spark Over Voltage: 1500V
  • Tolerance: ±500V
  • Poles: Two
  • Feature: Fail short
  • Package: Radial, box
  • Mounting: Through hole
  • Product Status: Obsolete

You May Also Be Interested in

Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess