EN
  • EN
  • DE

ADE105BBJ106MV-A

Part No ADE105BBJ106MV-A
Manufacturer Taiyo Yuden
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816681-ADE105BBJ106MV-A
Ultra Librarian 3D Model Ultra Librarian ADE105BBJ106MV-A CAD Model

Description

The ADE105BBJ106MV-A is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used passive components in electronic circuits for various purposes like filtering, decoupling, and bypassing. This particular capacitor features a high capacitance value and excellent electrical characteristics.

Applications

  • Decoupling capacitor for integrated circuits
  • Filtering capacitor in power supplies
  • Bypassing capacitor for high-frequency signals
  • Timing circuits
  • Smoothing capacitor in DC-DC converters
  • General-purpose applications in electronic circuits

Features

  • High capacitance value (10µF)
  • Compact size
  • Multilayer ceramic construction
  • Stable electrical characteristics
  • Surface mount device (SMD)
  • Low equivalent series resistance (ESR)
  • High ripple current capability

Benefits

  • Provides effective decoupling and filtering
  • Saves board space due to its compact size
  • Ensures reliable performance
  • Easy to assemble using automated techniques
  • Reduces noise and improves signal integrity
  • Suitable for high-frequency applications
  • Enhances the overall performance of electronic circuits

Additional Details

The Taiyo Yuden ADE105BBJ106MV-A capacitor provides a capacitance of 10µF, making it suitable for applications requiring a high capacitance value in a small form factor. Its multilayer ceramic construction contributes to its stable electrical characteristics and high reliability. The capacitor is designed for surface mount technology (SMT) and is supplied in tape and reel packaging for automated assembly. Its low equivalent series resistance (ESR) makes it suitable for high-frequency applications. The ADE105BBJ106MV-A is commonly used for decoupling, filtering, and bypassing in a wide range of electronic devices. Its compact size allows for high-density board designs.

Key technical specifications include capacitance value (10µF), voltage rating, temperature coefficient, tolerance, and operating temperature range. Consult the official datasheet for complete specifications, including the case size and dimensions of the capacitor to ensure proper mounting and performance.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess