EN
  • EN
  • DE

TSM6N60CH C5G

Part No TSM6N60CH C5G
Manufacturer Taiwan Semiconductor
Catalog FETs - Single
Description MOSFET N-CHANNEL 600V 6A TO251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor Corporation
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.25Ohm at 3A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 20.7nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1248pF at 25V
Power Dissipation (Maximum) 89W (Tc)
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-251 (IPAK)
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802233-TSM6N60CH C5G
Ultra Librarian 3D Model Ultra Librarian TSM6N60CH C5G CAD Model

Description

The 802233-TSM6N60CH C5G MOSFET component is manufactured by Taiwan Semiconductor Corporation.

    You May Also Be Interested in

    Advanced Power Electronics Corp.
    MOSFET P-CH 40V 34A TO-252
    Need more? Email Us
    Advanced Power Electronics Corp.
    MOSFET N-CH 250V 62A TO-263
    Need more? Email Us
    Advanced Power Electronics Corp.
    MOSFET N-CH 100V 5.2A SOIC-8
    Need more? Email Us
    Nippon Electric Company, Limited
    32A, 55V, 0.033OHM, N-CHANNEL ,
    Need more? Email Us
    UMW
    SOT-223 N-CHANNEL POWER MOSFETS
    Lowest to $0.0668
    Advanced Power Electronics Corp.
    MOSFET N-CH 60V 50A DFN3X3
    Need more? Email Us
    Advanced Power Electronics Corp.
    MOSFET N-CH 60V 0.6A SOT-23
    Need more? Email Us
    UMW
    30V 2.6A 130MR@10V,2.6A 1.4W 3V@
    Lowest to $0.0267
    UMW
    20V 4.2A [email protected],4.2A 1.38W 50
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    185+ $0.3150 $58.2750
    450+ $0.2585 $116.3250
    695+ $0.2504 $174.0280
    955+ $0.2423 $231.3965
    1,235+ $0.2342 $289.2370
    1,655+ $0.2100 $347.5500
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 15,000 pieces
    MOQ: 185 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess