EN
  • EN
  • DE

TSM3462CX6

Part No TSM3462CX6
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 20V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274805-TSM3462CX6
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM3462CX6 CAD Model

Description

The TSM3462CX6 is a P-Channel MOSFET from Taiwan Semiconductor, designed for a variety of power management and switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for efficient power control in portable devices and other applications.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic devices.
  • DC-DC Conversion: Functions as a switching element in DC-DC converters for voltage regulation.
  • Power Management in Portable Devices: Implemented in smartphones, tablets, and laptops for power distribution and control.
  • Battery Management Systems: Used for battery charging and discharging control.
  • LED Backlighting: Suitable for controlling the current and brightness of LED backlights.

Features:

  • P-Channel MOSFET: Offers simplified gate drive compared to N-channel MOSFETs in certain applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching circuits.
  • Small Surface Mount Package: Enables compact design and efficient PCB layout.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.

Benefits:

  • High Efficiency: The low on-resistance contributes to reduced power dissipation and improved efficiency.
  • Compact Design: The small package size allows for use in space-constrained applications.
  • Simplified Circuit Design: Logic level gate drive simplifies the design of the gate drive circuit.
  • Reliable Operation: Avalanche rating enhances reliability by providing protection against voltage spikes.
  • Improved Thermal Performance: Efficient heat dissipation contributes to stable operation.

Additional Details:

The TSM3462CX6 is typically available in a small surface mount package such as a SOT-23 or similar. It is crucial to consult the official datasheet for detailed specifications, including the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) at various gate-source voltages. The datasheet also provides information on thermal resistance, gate charge, and switching times. Proper thermal management is important to ensure reliable operation, especially at higher drain currents. Pay close attention to the gate threshold voltage (VGS(th)) when designing the gate drive circuit. The datasheet also provides recommended soldering profiles and handling precautions. Always refer to the official datasheet provided by Taiwan Semiconductor for the most accurate and up-to-date information. Correct handling during soldering is important to avoid damaging the component. It's also vital to ensure the voltage and current ratings are sufficient for the application to prevent damage to the MOSFET.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess