EN
  • EN
  • DE

TS79L12CS

Part No TS79L12CS
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 3-Terminal Low Current Negative Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381745-TS79L12CS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS79L12CS CAD Model

Description

The TS79L12CS is a three-terminal negative voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable -12V DC output voltage. It is part of the TS79L series of low-current negative voltage regulators and is commonly employed in electronic circuits to maintain a consistent negative power supply, particularly in applications where both positive and negative voltage rails are required.

Applications

  • Operational Amplifier Power Supplies: Providing a stable -12V supply for operational amplifiers and associated circuits.
  • Analog Circuitry: Ensuring a steady negative voltage source for analog signal processing and conditioning circuits.
  • Data Acquisition Systems: Stabilizing voltage for data acquisition modules and instruments requiring negative voltage rails.
  • Instrumentation and Measurement Equipment: Providing accurate negative voltage for precise readings in test equipment and measurement devices.
  • Portable Electronic Devices: Delivering a regulated negative voltage in battery-powered and mobile applications.

Features

  • Fixed -12V Output: Delivers a constant -12V output voltage, simplifying design and reducing the need for external components.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage caused by short circuits.
  • Thermal Overload Protection: Shuts down the regulator automatically when the internal temperature exceeds safe limits, preventing thermal damage.
  • Low Quiescent Current: Efficient operation, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages for use in space-constrained environments.

Benefits

  • Stable Negative Voltage Supply: Provides a consistent and reliable negative voltage to connected devices, minimizing the impact of voltage fluctuations.
  • Enhanced Circuit Protection: Overload protection features improve the reliability and longevity of both the regulator and connected circuits.
  • Low Power Consumption: Minimizes power usage, making it ideal for portable and energy-efficient applications.
  • Compact Size: Allows for integration into small form-factor designs and portable devices.

The TS79L12CS is commonly packaged in small form factors such as SO-8 or SOT-89. It's a reliable solution for low-current negative voltage regulation. An input voltage a few volts more negative than -12V is required for proper regulation. Due to the low current characteristics, a heatsink is typically not necessary.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2901 $58.0545
110+ $1.0580 $116.3800
170+ $1.0256 $174.3520
235+ $0.9921 $233.1435
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess