EN
  • EN
  • DE

TS431ACS

Part No TS431ACS
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Reference
Description Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274357-TS431ACS
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TS431ACS CAD Model

Description

The TS431ACS is a precision adjustable shunt regulator manufactured by Taiwan Semiconductor. This device is designed to function as a voltage reference and error amplifier in various power supply and voltage regulation applications.

Applications

  • Linear Regulators: Used as a voltage reference in adjustable linear regulators.
  • Switching Power Supplies: Provides a stable reference voltage for feedback control.
  • Voltage Monitors: Implements over-voltage and under-voltage detection circuits.
  • Current Sources: Creates precision current sources using external resistors.
  • Error Amplifiers: Used in control loops for various electronic systems.

Features

  • Adjustable Output Voltage: Output voltage can be set using external resistors.
  • Low Output Impedance: Provides stable voltage regulation.
  • High Precision: Offers accurate voltage reference.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Wide Operating Current Range: Functions over a broad range of cathode currents.

Benefits

  • Flexible Voltage Adjustment: Allows for precise output voltage setting.
  • Stable and Accurate Reference: Provides a reliable voltage reference for critical applications.
  • Simplified Circuit Design: Reduces component count and design complexity.
  • Cost-Effective Solution: Offers a low-cost alternative to dedicated voltage reference ICs.

Additional Details

The TS431ACS typically requires only a few external components to implement a voltage regulation circuit. The output voltage is set using a resistor divider connected between the output, the reference input, and ground. The device is designed to sink current from the output, allowing it to regulate the voltage. It is available in small surface mount packages. The high precision and low temperature coefficient ensure stable performance over a wide range of operating conditions. The device is commonly used in power supplies, battery chargers, and other applications requiring a stable and adjustable voltage reference. It's a versatile and reliable component for a variety of analog circuit designs.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess