EN
  • EN
  • DE

TS4266G

Part No TS4266G
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 150mA Ultra Low Drop Out Voltage Regulator with Inhibit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274354-TS4266G
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4266G CAD Model

Description

The TS4266G is a precision rail-to-rail operational amplifier (op-amp) manufactured by Taiwan Semiconductor. This amplifier is designed for a wide variety of applications requiring high accuracy, low noise, and low power consumption. It's characterized by its ability to operate with input and output voltages that extend close to the supply rails.

Applications:

  • Sensor Signal Conditioning: Amplifying and filtering signals from sensors such as temperature, pressure, and strain gauges.
  • Battery-Powered Instruments: Ideal for portable devices due to its low power consumption.
  • Audio Amplification: Used in preamplifiers and headphone amplifiers.
  • Active Filters: Implementing various filter types for signal processing.
  • Data Acquisition Systems: Used in front-end amplification stages for analog-to-digital converters (ADCs).

Features:

  • Rail-to-Rail Input and Output: Maximizes signal range and dynamic range.
  • Low Offset Voltage: Ensures high accuracy in amplification.
  • Low Input Bias Current: Minimizes errors due to source impedance.
  • Low Noise: Provides clean signal amplification.
  • Wide Supply Voltage Range: Operates from single supply voltages as low as 2.5V and up to 5.5V (typical).
  • Small Package Options: Available in space-saving packages like SOT-23 and MSOP.

Benefits:

  • High Accuracy: Low offset voltage and low bias current ensure accurate signal amplification.
  • Wide Signal Range: Rail-to-rail input and output maximizes signal dynamic range.
  • Low Power Consumption: Suitable for battery-powered and portable applications.
  • Space Saving: Small package options allow for compact designs.
  • Versatile: Suitable for a wide range of applications due to its excellent performance characteristics.

Additional Details:

The TS4266G typically has a gain-bandwidth product (GBW) in the MHz range. Slew rate is another crucial parameter, indicating how quickly the output voltage can change. The operating temperature range is usually -40°C to +85°C. Specific values for these parameters, as well as input noise voltage and common-mode rejection ratio (CMRR), can be found in the Taiwan Semiconductor datasheet. The device is available in single, dual, and quad op-amp configurations in various surface-mount packages.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess