EN
  • EN
  • DE

TS39100CW33

Part No TS39100CW33
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 1.0A Ultra Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274284-TS39100CW33
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS39100CW33 CAD Model

Description

The TS39100CW33 is a low dropout (LDO) linear voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and regulated 3.3V output voltage with a maximum output current of 1A. It is well-suited for various applications where a stable power supply is required, particularly in portable devices and battery-powered systems.

Applications

  • Portable Devices: Powers microcontrollers and other components in mobile phones, tablets, and handheld devices.
  • Battery-Powered Systems: Provides regulated power for battery-operated equipment like sensors and remote controls.
  • Microcontroller Power Supplies: Regulates voltage for microcontrollers in embedded systems.
  • Post Regulation: Used as a post-regulator to clean up voltage rails in complex power systems.
  • Networking Equipment: Supplies power to components in routers, switches, and other network devices.

Features

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • High Output Current: Provides up to 1A of output current to power various loads.
  • Fixed Output Voltage: Offers a stable and precise 3.3V output.
  • Short-Circuit Protection: Protects the regulator and connected components from short circuits.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Current Limiting: Limits the output current to prevent overload conditions.

Benefits

  • Stable Output Voltage: Maintains a consistent voltage level, ensuring reliable operation of connected components.
  • Efficient Power Delivery: Minimizes power loss, improving overall system efficiency.
  • Protection Features: Safeguards the regulator and connected components from potential damage.
  • Simple Implementation: Requires minimal external components for operation.

Additional Details

The TS39100CW33 operates by linearly regulating the input voltage to provide a stable 3.3V output. The low dropout voltage characteristic allows the regulator to maintain regulation even when the input voltage is only slightly higher than the output voltage, which is beneficial in battery-powered applications where the battery voltage decreases over time. The regulator incorporates several protection features, including short-circuit protection, thermal overload protection, and current limiting, to ensure robust and reliable operation. It is typically available in a surface-mount package, simplifying assembly and integration into electronic devices. The TS39100CW33 is a cost-effective and reliable solution for providing regulated 3.3V power in a wide range of applications. Taiwan Semiconductor's commitment to quality ensures that the regulator meets stringent performance standards.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess