EN
  • EN
  • DE

TS25P05G-K

Part No TS25P05G-K
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 25A, 50V - 1000V Glass Passivated Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274204-TS25P05G-K
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS25P05G-K CAD Model

Description

The TS25P05G-K is a P-Channel MOSFET manufactured by Taiwan Semiconductor. This MOSFET is designed for use in load switching, power management, and DC-DC converter applications, offering low on-resistance and fast switching speeds.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Portable Devices

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses.
  • Fast Switching Speed: Enhances efficiency in high-frequency applications.
  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Logic Level Gate Drive: Allows for direct drive from logic circuits.
  • RoHS Compliant: Environmentally friendly manufacturing process.
  • Package: TO-252 (DPAK)

Benefits:

  • Efficient Power Management: Low on-resistance minimizes power dissipation and improves efficiency.
  • Fast Switching: Reduces switching losses, enabling higher operating frequencies.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with control circuits.
  • Versatile Application: Suitable for a wide range of power management and switching applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

  • Drain-Source Voltage (VDS): -50V
  • Continuous Drain Current (ID): -25A
  • On-Resistance (RDS(on)): 0.045 Ω (typical) @ VGS = -10V
  • Gate-Source Voltage (VGS): ±20V
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-252 (DPAK)

The TS25P05G-K MOSFET is housed in a TO-252 (DPAK) package, allowing for efficient heat dissipation. Its low on-resistance and fast switching speed make it a suitable choice for power management applications requiring high efficiency and performance. The logic-level gate drive feature simplifies integration with digital control circuits.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess