EN
  • EN
  • DE

TS2596CZ5

Part No TS2596CZ5
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 3A Step Down Switching Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381136-TS2596CZ5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2596CZ5 CAD Model

Description

The TS2596CZ5 is a step-down (buck) switching voltage regulator manufactured by Taiwan Semiconductor. It is designed to provide a regulated voltage output with high efficiency. The device integrates most of the necessary functions to minimize external component count, leading to simpler and more compact power supply solutions.

Applications:

  • General-Purpose Power Supplies: Provides a regulated voltage for various electronic circuits and devices.
  • Embedded Systems: Powers various components within embedded systems.
  • Battery Chargers: Used in various battery charger applications.
  • LED Lighting: Drives LEDs in lighting applications.
  • Point-of-Load Regulators: Provides regulated power close to the load, reducing voltage drops.
  • Industrial Control Systems: Powers control systems and equipment.

Features:

  • Adjustable Output Voltage: Allows for adjusting the output voltage to meet specific requirements.
  • 1.5A Output Current Capability: Can deliver a continuous output current of up to 1.5A.
  • Wide Input Voltage Range (up to 40V): Operates with input voltages up to 40V.
  • Requires Only 4 External Components: Simplifies circuit design and reduces board space.
  • 150 kHz Fixed Frequency Internal Oscillator: Uses a stable 150 kHz internal oscillator.
  • TTL Shutdown Capability: Allows for remote on/off control using a TTL-compatible signal.
  • High Efficiency: Converts power with minimal losses.
  • Uses Readily Available Standard Inductors: Simplifies component selection and procurement.
  • Thermal Shutdown and Current Limit Protection: Protects the IC from damage due to overheating or excessive current.

Benefits:

  • Simplified Power Supply Design: Minimizes the number of external components, reducing design complexity.
  • High Efficiency Operation: Reduces power consumption and heat dissipation.
  • Adjustable Output Voltage: Provides flexibility in voltage output.
  • Robust Protection Features: Protects against overheating and overcurrent.
  • Compact Size: Requires minimal board space due to the low external component count.
  • Cost-Effective Solution: Offers high performance at a competitive price.

Additional Details:

The TS2596 series is designed for applications where a small size, high efficiency, and adjustable output voltage are required. The TS2596CZ5 specifically refers to the device in a specific package, typically TO-220 or a similar through-hole package (check datasheet for confirmation). The device uses a fixed-frequency PWM control scheme for efficient power conversion. The adjustable output voltage is typically set by an external resistor divider. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess