EN
  • EN
  • DE

TS1117CW33RP

Part No TS1117CW33RP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381016-TS1117CW33RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1117CW33RP CAD Model

Description

The TS1117CW33RP is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It's designed to provide a stable and regulated 3.3V output voltage. The 'CW' indicates that it's packaged in a TO-252 package, while 'RP' likely signifies tape and reel packaging for automated assembly.

Applications:

  • Microcontroller power supplies
  • Digital logic power supplies
  • Post-regulation for switching power supplies
  • Battery chargers
  • Power management in portable devices
  • Embedded systems

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current.
  • Fixed Output Voltage: Precisely regulates the output to 3.3V.
  • Output Current of 1A: Can deliver up to 1A of output current.
  • Internal Current Limit: Protects the regulator and the load from overcurrent conditions.
  • Thermal Overload Protection: Prevents damage due to excessive heat.
  • TO-252 Package: Allows for efficient heat dissipation.

Benefits:

  • Stable 3.3V Output: Ensures reliable operation of connected devices.
  • Simplified Design: Fixed output voltage simplifies the design and reduces external component count.
  • Overcurrent and Thermal Protection: Enhances system reliability and prevents damage.
  • Efficient Regulation: Low dropout voltage minimizes power loss, especially important in battery-powered applications.
  • Easy to Assemble: The TO-252 package is well-suited for automated assembly processes.

Additional Details:

The TS1117CW33RP is a frequently used regulator for powering various digital circuits and microcontrollers that operate at 3.3V. Its low dropout voltage makes it ideal for applications where the input voltage is only slightly higher than the desired output voltage. The TO-252 package provides adequate thermal performance for most applications, and the internal protection features enhance system reliability. The 'RP' suffix indicates that the parts are provided on tape and reel, facilitating automated pick-and-place assembly, crucial for high-volume manufacturing. It is used extensively as a post regulator providing cleaner and stable voltages after a DC-DC conversion.

Typical Specifications:

  • Output Voltage: 3.3V
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-252

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess