EN
  • EN
  • DE

TS1117CW15

Part No TS1117CW15
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381011-TS1117CW15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1117CW15 CAD Model

Description

The TS1117CW15 is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor. This regulator is designed to provide a fixed 1.5V output voltage from a higher input voltage, even when the input voltage is very close to the output voltage. The 'CW' indicates it's packaged in a TO-252 package.

Applications:

  • Core voltage regulation for low-power microcontrollers
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Voltage regulation for portable electronics
  • Powering sensitive analog circuits
  • Embedded systems

Features:

  • Low Dropout Voltage: Typically 1.2V at 1A output current.
  • Fixed Output Voltage: Provides a stable 1.5V output without external resistors.
  • Output Current of 1A: Suitable for a variety of low-power applications.
  • Internal Current Limit: Protects the regulator and load from overcurrent conditions.
  • Thermal Overload Protection: Prevents damage from overheating.
  • TO-252 Package: Offers good thermal performance in a compact size.

Benefits:

  • Stable 1.5V Output: Ensures reliable operation of connected devices.
  • Simple Design: Fixed output simplifies circuit design.
  • Overcurrent and Thermal Protection: Enhances system reliability.
  • Efficient Regulation: Low dropout voltage minimizes power loss.
  • Compact Size: TO-252 package is suitable for space-constrained applications.

Additional Details:

The TS1117CW15 provides a cost-effective and efficient solution for generating a stable 1.5V supply. It is commonly used to power sensitive digital circuits and microcontrollers that require a low voltage. The TO-252 package allows for good thermal dissipation, which is important for maintaining stable operation. The internal protection features prevent damage from overcurrent and overheating, improving overall system reliability. The fixed 1.5V output simplifies the design process and reduces the number of external components needed.

Typical Specifications:

  • Output Voltage: 1.5V
  • Output Current: 1A (Maximum)
  • Dropout Voltage: 1.2V (Typical at 1A)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-252

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess