EN
  • EN
  • DE

TS1086CW

Part No TS1086CW
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 1.5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274127-TS1086CW
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1086CW CAD Model

Description

The TS1086CW is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage.

Applications

  • Microprocessor and Microcontroller Power: Providing stable power to digital circuits.
  • Post-Regulation for Switching Regulators: Improving the output ripple and noise of switching power supplies.
  • Battery-Powered Devices: Extending battery life by providing efficient voltage regulation.
  • Portable Electronics: Powering various components in handheld devices.
  • Industrial Control Systems: Providing stable power in harsh environments.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Current: Provides sufficient current to power a wide range of devices.
  • Stable with Ceramic Capacitors: Can be used with low-ESR ceramic output capacitors.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating.
  • Reverse Polarity Protection: Protects the device from damage due to reverse voltage connection.

Benefits

  • Stable and Regulated Output: Ensures reliable operation of sensitive electronic components.
  • Efficient Power Conversion: Minimizes power loss and extends battery life.
  • Simplified Design: Easy to use and requires minimal external components.
  • Robust Protection: Prevents damage from faults and harsh environments.

Additional Details

The TS1086CW is typically available in a TO-220 or similar package, allowing for efficient heat dissipation. It operates with a wide input voltage range. The low dropout voltage ensures that the regulator can maintain regulation even when the input voltage is close to the desired output voltage. The device is stable with ceramic capacitors, which are often preferred for their small size and low ESR. Internal protection features, such as overcurrent and thermal shutdown, protect the device from damage. The TS1086CW is a reliable and cost-effective solution for a wide range of voltage regulation applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess