EN
  • EN
  • DE

TS1086CP25

Part No TS1086CP25
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 1.5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380960-TS1086CP25
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1086CP25 CAD Model

Description

The TS1086CP25 is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It provides a fixed 2.5V output. The 'CP' likely signifies the package type. It is designed to deliver a stable 2.5V output even when the input voltage is close to the output voltage, which is crucial for applications needing high efficiency.

Applications:

  • Linear Regulation: Used to provide a regulated 2.5V supply for various electronic circuits.
  • Post Regulation: Used to clean and stabilize the voltage after a switching power supply.
  • Battery-Powered Devices: Provides stable 2.5V for battery-operated devices.
  • Microcontroller Power: Powers microcontrollers and other digital logic circuits.
  • Sensor Power: Supplies power to sensors that require a stable 2.5V.

Features:

  • Fixed 2.5V Output: Provides a stable and precise 2.5V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltages.
  • Current Limiting: Protects the regulator and the connected circuits from overcurrent.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit to prevent damage.

Benefits:

  • Stable 2.5V Output: Ensures a consistent and reliable 2.5V output, important for proper device operation.
  • Improved Efficiency: Minimizes power loss with its low dropout voltage.
  • Protection Features: Protects against overcurrent and over-temperature conditions.
  • Simplified Design: Fixed output voltage simplifies the design process.

Additional Details:

The TS1086CP25 is generally available in surface-mount packages. Key electrical specifications, including input voltage range, dropout voltage at different current levels, and quiescent current, can be found in the datasheet. External capacitors are required for stable operation; refer to the datasheet for recommended capacitor values and types. Verify the package type corresponding to the 'CP' designation and the allowable operating temperature range in the datasheet.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess