EN
  • EN
  • DE

TESDT5V0A RFG

Part No TESDT5V0A RFG
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 364625-TESDT5V0A RFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESDT5V0A RFG CAD Model

Description

The TESDT5V0A RFG is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers a robust and reliable solution for safeguarding circuits in various applications.

Applications

  • Cellular phones
  • Portable devices
  • Communication systems
  • Networking equipment
  • Consumer electronics

Features

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • Fast response time: Provides quick protection against ESD and surge.
  • Small package size: Allows for space-saving designs.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.
  • High surge capability: Withstands high transient currents without degradation.
  • AEC-Q101 qualified: Ensures reliability and quality for automotive applications.

Benefits

  • Enhanced protection: Shields sensitive electronics from damaging voltage transients, increasing product lifespan.
  • Improved reliability: Reduces the risk of system failures due to ESD or surge events.
  • Design flexibility: The small package allows for use in compact devices.
  • Cost-effective solution: Provides a reliable and affordable protection option.
  • Compliance: Meets industry standards for environmental safety (RoHS) and automotive reliability (AEC-Q101).

Additional Details

The TESDT5V0A RFG features a typical reverse standoff voltage of 5V and a clamping voltage that is optimized to protect downstream components. Its low leakage current minimizes power consumption. It is commonly available in surface mount packages, such as the SOD-323. It's designed to meet IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) immunity requirements, ensuring robust protection in harsh environments. The device's fast response time ensures that transient events are clamped quickly, preventing damage to sensitive circuitry. The AEC-Q101 qualification makes it suitable for use in automotive applications where high reliability and robustness are critical. The specific surge capability, clamping voltage, and other detailed electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess