EN
  • EN
  • DE

SR3090PT

Part No SR3090PT
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 30.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1258606-SR3090PT
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR3090PT CAD Model

Description

The SR3090PT is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's designed for high-efficiency rectification in applications such as switching power supplies, freewheeling diodes, and polarity protection. The 'PT' likely refers to the package type.

Applications

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • DC-DC converters
  • Solar power systems

Features

  • Schottky Barrier Diode: Low forward voltage drop reduces power loss.
  • High Surge Current Capability: Withstands high surge currents.
  • Low Reverse Leakage Current: Minimizes power loss in reverse bias.
  • High Efficiency: Improves overall system efficiency.
  • TO-247 or Similar Package: Designed for efficient heat dissipation.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power loss and heat generation.
  • Improved Reliability: High surge current capability enhances reliability.
  • Simplified Design: Easy to use in various applications.
  • Reduced Heat Sink Size: High efficiency reduces heat generation, potentially reducing the size of the heat sink.

Additional Details

The SR3090PT Schottky rectifier is commonly used in switching power supplies to rectify the AC voltage to DC. The low forward voltage drop of the Schottky diode reduces the power loss during rectification, improving the overall efficiency of the power supply. The high surge current capability allows the rectifier to withstand large current surges that can occur during startup or transient events. The low reverse leakage current minimizes power loss in reverse bias, further improving efficiency. The specific voltage and current ratings, forward voltage drop, and reverse leakage current are specified in the device's datasheet. The TO-247 or similar package is designed for efficient heat dissipation, allowing the rectifier to operate at high currents. It's crucial to ensure proper heatsinking to maintain the rectifier within its operating temperature range. Peak reverse voltage and average forward current are important parameters to consider in the application.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess