The SK310A R3 is a Schottky barrier rectifier manufactured by Taiwan Semiconductor. It is designed for applications requiring high efficiency and fast switching speeds. This diode is commonly used in various electronic circuits to rectify AC voltage into DC voltage.
Applications:
- Switching power supplies
- Freewheeling diodes in inductive circuits
- DC-DC converters
- Reverse polarity protection
- Instrumentation
Features:
- High surge current capability
- Low forward voltage drop, minimizing power loss and improving efficiency
- Fast switching speed, enabling high-frequency operation
- RoHS compliant, ensuring environmental safety
- Available in a compact package for space-saving designs
Benefits:
- Improved efficiency in power conversion circuits
- Reduced heat generation due to low forward voltage drop
- Enhanced reliability due to high surge current capability
- Simplified circuit design due to fast switching speed
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The SK310A R3 typically features a repetitive peak reverse voltage (VRRM) of 100V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a forward voltage (VF) of approximately 0.85V at 3.0A. It also features a reverse leakage current (IR) of 0.5mA at the rated VRRM. The operating junction temperature range is typically between -55°C to +150°C. Specific parameters may vary slightly, so consulting the datasheet for the SK310A from Taiwan Semiconductor is essential for precise design considerations. The device is commonly available in DO-214AA (SMB) package.
The SK310A R3's combination of high efficiency, fast switching, and robust design makes it a suitable choice for a wide range of rectifier applications. Engineers select this component when seeking to optimize power conversion, reduce heat, and improve the overall performance and reliability of their electronic systems.