EN
  • EN
  • DE

SK12H60 R0G

Part No SK12H60 R0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SCHOTTKY, STANDARD, 12A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 794447-SK12H60 R0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK12H60 R0G CAD Model

Description

The SK12H60 R0G is a Schottky Barrier Rectifier from Taiwan Semiconductor. It is designed for efficient rectification and freewheeling applications, featuring a low forward voltage drop and fast switching speeds. The 'R0G' suffix denotes its compliance with RoHS standards, indicating it is lead-free and environmentally friendly.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to improve efficiency and reduce switching losses.
  • Freewheeling Diode in Inductive Loads: Employed as a freewheeling diode to protect switching devices from voltage spikes in inductive circuits like DC-DC converters and motor drivers.
  • Reverse Polarity Protection: Used as a reverse polarity protection diode in various electronic devices.
  • High-Frequency Inverters: Utilized in high-frequency inverters due to its fast switching characteristics.
  • Solar Power Systems: Applied in solar inverters and charge controllers to prevent reverse current flow.

Features:

  • High Voltage Rating: Features a reverse voltage rating of 60V, suitable for a range of low to medium voltage applications.
  • Forward Current: Capable of handling a forward current of 1A, making it suitable for moderate power applications.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, typically around 0.7V, which minimizes power dissipation.
  • Fast Switching Speed: Offers fast reverse recovery time, making it suitable for high-frequency applications.
  • Low Reverse Leakage Current: Designed with low reverse leakage current to reduce power losses and improve efficiency.
  • Surface Mount Package: Available in a surface mount package (SMA/SMB) for automated assembly and compact design.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Low forward voltage drop results in reduced power losses and improved efficiency in power conversion circuits.
  • Fast Switching: Fast reverse recovery time minimizes switching losses in high-frequency applications.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Reliable Performance: Schottky barrier construction provides reliable and stable performance over a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe and compliant with regulations.

Additional Details:

The SK12H60 R0G typically operates over a temperature range of -55°C to +150°C. It provides excellent surge handling capability for its size. When integrating into a circuit, it's essential to consider the thermal management requirements to ensure the diode operates within its specified temperature limits. Always refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess