EN
  • EN
  • DE

SFS1605G MNG

Part No SFS1605G MNG
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SUPER FAST, 16A, 300V, 35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 794160-SFS1605G MNG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFS1605G MNG CAD Model

Description

The SFS1605G MNG is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds.

Applications

  • Switching mode power supplies (SMPS): Used in the rectification stage to convert AC voltage to DC voltage.
  • Power inverters: Employed to convert DC power to AC power in various inverter circuits.
  • Freewheeling diodes: Protect inductive loads by providing a path for the current to flow when the switching device is turned off.
  • Reverse polarity protection: Prevents damage to circuits by blocking current flow in the reverse direction.
  • High-frequency rectification: Suited for applications where the frequency of the AC signal being rectified is high.

Features

  • Fast recovery time: Reduces switching losses and improves efficiency in high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and enhances overall efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • High reliability: Designed for stable and dependable operation in demanding environments.

Benefits

  • Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Reduced switching losses: The fast recovery characteristic minimizes power loss during switching transitions.
  • Enhanced reliability: The robust design and high surge current capability ensure reliable performance under adverse conditions.
  • Compact design: Allows for integration into space-constrained applications.

Additional Details

The SFS1605G MNG typically has a forward current rating of around 16A and a reverse voltage rating of around 600V. Its fast recovery time is generally in the nanosecond range. The device is commonly available in a TO-220AC package. It is designed to operate within a broad temperature range, often from -65°C to +175°C. The specific characteristics can vary slightly depending on the exact manufacturing batch and should be verified from the manufacturer's datasheet for critical applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess