EN
  • EN
  • DE

SFS1604G MNG

Part No SFS1604G MNG
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SUPER FAST, 16A, 200V, 35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 794159-SFS1604G MNG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFS1604G MNG CAD Model

Description

The SFS1604G MNG is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds.

Applications

  • Switching mode power supplies (SMPS): Used in the rectification stage to convert AC voltage to DC voltage.
  • Power inverters: Employed to convert DC power to AC power in various inverter circuits.
  • Freewheeling diodes: Protect inductive loads by providing a path for the current to flow when the switching device is turned off.
  • Reverse polarity protection: Prevents damage to circuits by blocking current flow in the reverse direction.
  • High-frequency rectification: Suited for applications where the frequency of the AC signal being rectified is high.

Features

  • Fast recovery time: Reduces switching losses and improves efficiency in high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and enhances overall efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • High reliability: Designed for stable and dependable operation in demanding environments.

Benefits

  • Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Reduced switching losses: The fast recovery characteristic minimizes power loss during switching transitions.
  • Enhanced reliability: The robust design and high surge current capability ensure reliable performance under adverse conditions.
  • Compact design: Allows for integration into space-constrained applications.

Additional Details

The SFS1604G MNG typically has a forward current rating of around 16A and a reverse voltage rating of around 400V. Its fast recovery time is generally in the nanosecond range. The device is commonly available in a TO-220AC package. It is designed to operate within a broad temperature range, often from -65°C to +175°C. The specific characteristics can vary slightly depending on the exact manufacturing batch and should be verified from the manufacturer's datasheet for critical applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess