EN
  • EN
  • DE

SFF2005G C0G

Part No SFF2005G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SUPER FAST, 20A, 300V, 35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 794133-SFF2005G C0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFF2005G C0G CAD Model

Description

The SFF2005G C0G is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. The 'C0G' designation typically indicates a specific type of dielectric material used in the diode's construction, often associated with high stability and low loss characteristics.

Applications

  • Switching mode power supplies (SMPS): Used in the rectification stage to convert AC voltage to DC voltage.
  • Power inverters: Employed to convert DC power to AC power in various inverter circuits.
  • Freewheeling diodes: Protect inductive loads by providing a path for the current to flow when the switching device is turned off.
  • Reverse polarity protection: Prevents damage to circuits by blocking current flow in the reverse direction.
  • High-frequency rectification: Suited for applications where the frequency of the AC signal being rectified is high.

Features

  • Fast recovery time: Reduces switching losses and improves efficiency in high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and enhances overall efficiency.
  • High surge current capability: Withstands large current surges without damage.
  • High reliability: Designed for stable and dependable operation in demanding environments.
  • C0G dielectric material: Offers excellent temperature stability and minimal capacitance variation.

Benefits

  • Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Reduced switching losses: The fast recovery characteristic minimizes power loss during switching transitions.
  • Enhanced reliability: The robust design and high surge current capability ensure reliable performance under adverse conditions.
  • Stable performance: The C0G dielectric material provides consistent performance over a wide temperature range.
  • Compact design: Allows for integration into space-constrained applications.

Additional Details

The SFF2005G C0G typically has a forward current rating of around 20A and a reverse voltage rating of around 50V. Its fast recovery time is generally in the nanosecond range. The device is commonly available in a DO-201AD or similar axial-leaded package. It is designed to operate within a broad temperature range, often from -65°C to +175°C. The specific characteristics can vary slightly depending on the exact manufacturing batch and should be verified from the manufacturer's datasheet for critical applications.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess