EN
  • EN
  • DE

SFAF509G

Part No SFAF509G
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 318849-SFAF509G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFAF509G CAD Model

Description

The SFAF509G is a Super Fast Recovery Rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring high-speed switching and efficient rectification, commonly found in power supplies, motor control circuits, and various other electronic systems.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Continuous Current Mode (CCM) Power Factor Correction (PFC)
  • Freewheeling Diodes
  • High-Frequency Inverters
  • Motor Control Circuits

Features

  • Super Fast Recovery Time
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Glass Passivated Junction
  • RoHS Compliant

Benefits

  • High Efficiency: Low forward voltage drop minimizes power losses, increasing the efficiency of the circuit.
  • Fast Switching: Super fast recovery time reduces switching losses and enables higher frequency operation.
  • Reliable Performance: High surge current capability provides robustness against transient events.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.
  • Stable Operation: Glass passivated junction ensures high reliability and stable electrical characteristics.

Additional Details

The SFAF509G is characterized by its low reverse recovery charge and soft recovery characteristics, which reduce EMI (Electromagnetic Interference) and improve overall system performance. It is available in various package options to suit different mounting requirements.

Typical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 900V
  • Maximum Average Forward Rectified Current (IF(AV)): 5.0A
  • Maximum Forward Voltage Drop (VF): 1.7V at 5.0A
  • Reverse Recovery Time (trr): 35ns

When selecting the SFAF509G, consider the specific voltage, current, and switching frequency requirements of your application. Proper heat sinking may be required to ensure reliable operation at high currents and ambient temperatures.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess