EN
  • EN
  • DE

RMB6S RCG

Part No RMB6S RCG
Manufacturer Taiwan Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECTIFIER, FAST, 0.8A, 60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 800mA
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Current - Reverse Leakage @ Vr 5μA @ 600V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MBS
Win Source Part Number 1092432-RMB6S RCG
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian RMB6S RCG CAD Model

Description

The RMB6S RCG is a single-phase bridge rectifier manufactured by Taiwan Semiconductor. It's designed to convert AC voltage to DC voltage, making it a fundamental component in power supplies and various electronic devices. The RMB6S is part of the RMB series, known for its compact size and efficient performance in converting alternating current to direct current.

Applications

  • Power Adapters: Used in AC/DC power adapters for charging electronic devices such as smartphones, tablets, and laptops.
  • LED Lighting: Rectifying AC voltage to power LED lighting systems.
  • Home Appliances: Converting AC power to DC for use in various appliances like washing machines, refrigerators, and microwave ovens.
  • Industrial Equipment: Providing DC power for control circuits and other electronic components in industrial machinery.
  • Battery Chargers: Rectifying AC voltage for charging batteries in various applications.

Features

  • High Surge Current Capability: Can withstand high surge currents during startup or transient events.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, improving efficiency.
  • Compact Size: Small package allows for easy integration into space-constrained designs.
  • High Reliability: Designed for long-term reliability in various operating conditions.
  • UL Recognized: Meets safety standards for electrical components.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Efficient AC-to-DC Conversion: Provides efficient conversion of AC voltage to DC voltage, minimizing power loss and heat generation.
  • Compact Design: The small size of the RMB6S allows for integration into space-constrained applications.
  • Improved System Reliability: Ensures stable DC power for electronic circuits, enhancing system reliability.
  • Cost-Effective Solution: Offers a cost-effective solution for AC-to-DC rectification in various applications.
  • Simplified Circuit Design: Simplifies power supply design by providing a complete bridge rectifier in a single package.

Additional Details

The RMB6S RCG has a maximum repetitive peak reverse voltage of 600V. It features a maximum average forward rectified current of 0.8A. The operating junction temperature range is -55°C to +150°C. The peak forward surge current is typically 30A. This device is designed for through-hole mounting and is available in a molded plastic package.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2597 $50.6415
470+ $0.2131 $100.1570
730+ $0.2065 $150.7450
1,005+ $0.1998 $200.7990
1,295+ $0.1932 $250.1940
1,735+ $0.1732 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess