EN
  • EN
  • DE

P6SMB7.5A R4

Part No P6SMB7.5A R4
Manufacturer Taiwan Semiconductor
Catalog TVS - Diodes
Description 600W, 7.5V, 5%, Unidirectional, TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
RoHS Compliant
Win Source Part Number 984522-P6SMB7.5A R4
Categories TVS - Diodes
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB7.5A R4 CAD Model

Description

The P6SMB7.5A R4 is a transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic circuits from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications:

  • I/O Port Protection: Protects I/O ports of microcontrollers and other integrated circuits from ESD and other voltage transients.
  • Data Line Protection: Safeguards data lines in communication systems from damage due to voltage surges.
  • Power Supply Protection: Protects power supplies from voltage transients that can damage components.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronic components from voltage transients.
  • Industrial Equipment: Used in industrial control systems and other equipment to protect against voltage surges.

Features:

  • Unidirectional TVS Diode: Provides protection against positive voltage transients.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly responds to transient events.
  • High Surge Capability: Can withstand high surge currents.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Enhanced Circuit Protection: Provides reliable protection against voltage transients, preventing damage to sensitive components.
  • Improved Product Reliability: Increases the lifespan of electronic products by protecting them from voltage surges.
  • Reduced Downtime: Minimizes downtime by preventing damage from transient events.
  • Simplified Manufacturing: Surface mount design simplifies assembly processes.
  • Cost Savings: Prevents costly damage to equipment and components.

Additional Details:

The P6SMB7.5A R4 has a stand-off voltage of 6.4V and a breakdown voltage of 7.13V to 7.88V. The clamping voltage is 12.9V at a peak pulse current of 23.3A. The peak pulse power dissipation is 600W. The 'R4' likely indicates a specific packaging or reel option. It is available in an SMB (DO-214AA) package. Consult the Taiwan Semiconductor datasheet for complete specifications, including voltage ratings, surge current ratings, operating temperature range, and agency approvals. Careful selection of the TVS diode based on the application's voltage and surge requirements is essential.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess