EN
  • EN
  • DE

P6SMB130CA R4

Part No P6SMB130CA R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 600W, 130V, 5%, Bidirectional, TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
RoHS Compliant
Win Source Part Number 1083639-P6SMB130CA R4
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB130CA R4 CAD Model

Description

The P6SMB130CA R4 is a surface-mount, bi-directional transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and ESD events. The 'R4' likely refers to the packaging or reel size.

Applications:

  • Protection of sensitive electronic equipment
  • Surge protection in consumer electronics, industrial, and telecommunications applications
  • Overvoltage protection for I/O interfaces, VCC bus, and other vulnerable circuits
  • Protection against induced lightning
  • Use in automotive electronics systems

Features:

  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 0.1μA above 130V
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • Matte tin plated leads, solderable per JESD22-B102
  • Bi-directional

Benefits:

  • Provides robust overvoltage protection in both directions, enhancing system reliability.
  • Fast response time ensures quick clamping action, preventing damage to sensitive components.
  • Surface mount SMA package allows for automated assembly and saves board space.
  • High surge capability offers reliable protection against high-energy transients.
  • Compliant with environmental standards, promoting responsible manufacturing.

Technical Specifications:

The P6SMB130CA is a bi-directional TVS diode. The stand-off voltage is 130V. The breakdown voltage is typically 144V to 159V. The clamping voltage is typically 209V @ 2.9A. The peak pulse power dissipation is 600W. It operates over a temperature range of -55°C to +150°C. The package is SMA/DO-214AA. Maximum reverse leakage current is 0.1 uA at the working voltage. The forward voltage drop is approximately 3.5V.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7,465+ $0.0078 $58.2270
18,185+ $0.0064 $116.3840
27,780+ $0.0062 $172.2360
38,465+ $0.0060 $230.7900
50,000+ $0.0058 $290.0000
66,670+ $0.0052 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,930 pieces
MOQ: 7465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess