EN
  • EN
  • DE

QBE3D16-100M

Part No QBE3D16-100M
Manufacturer Sumida America Components Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 285459-QBE3D16-100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QBE3D16-100M CAD Model

Description

The QBE3D16-100M is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in a variety of power supply and filtering applications. Shielded inductors are characterized by their ability to minimize electromagnetic interference (EMI), making them suitable for sensitive electronic circuits.

Applications:

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: Regulation and filtering in power supply circuits.
  • EMI filtering: Suppression of electromagnetic interference in electronic devices.
  • Portable devices: Power management in smartphones, tablets, and laptops.
  • Automotive electronics: Power filtering and regulation in automotive systems.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • High current handling capability: Designed to withstand high current levels without saturation.
  • Small size: Compact design for space-constrained applications.
  • Surface-mount package: Facilitates automated assembly.
  • Low DC resistance: Minimizes power losses.

Benefits:

  • Reduced EMI: Prevents interference with other electronic components.
  • Efficient power conversion: Minimizes power losses in power supply circuits.
  • Compact designs: Allows for smaller and lighter electronic devices.
  • Simplified manufacturing: Enables cost-effective production.
  • Reliable performance: Provides stable and consistent operation over a wide range of conditions.

Additional Details:

The QBE3D16-100M typically has an inductance value of 10µH (100M denotes 10µH). Its saturation current and DC resistance are specified in the manufacturer's datasheet. The device's operating temperature range is also detailed in the datasheet. The shielded construction of the inductor utilizes a ferrite core material to achieve its EMI suppression capabilities. This inductor is RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess