The MBRS10100 RN is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for applications requiring high efficiency and fast switching, such as switching power supplies, freewheeling diodes, and DC-DC converters.
Applications
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes
- Polarity protection
- High-Frequency Inverters
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- RoHS compliant
Benefits
- Improved efficiency due to minimal power loss from the low forward voltage drop
- Enhanced reliability under transient conditions due to the high surge current capability
- Suitability for high-frequency applications
- Environmentally friendly
Additional Details
The MBRS10100 RN has a maximum repetitive peak reverse voltage of 100V and a forward current of 10A. It is typically packaged in a SMC (DO-214AB) package, suitable for surface mounting. The operating junction temperature ranges from -65°C to +150°C. The low forward voltage drop ensures minimal power dissipation, while the fast switching speed reduces switching losses. This device is an excellent choice for applications where efficiency and reliability are critical.