EN
  • EN
  • DE

MBRF10150CT

Part No MBRF10150CT
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description Isolated 10.0 AMPS. Schottky Barrier Rectifiers | DIODE ARRAY 150V 5A ITO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 890mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 50μA at 150V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216361-MBRF10150CT
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRF10150CT CAD Model

Description

The MBRF10150CT is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-frequency rectification and freewheeling diode applications where low forward voltage drop and fast switching are crucial.

Applications

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection
  • DC-DC converters
  • High-frequency inverters

Features

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guard ring for overvoltage protection
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion
  • Reliable protection against voltage spikes
  • Suitable for high-frequency applications
  • Reduces power dissipation
  • Environmentally friendly

Specifications

The MBRF10150CT has a repetitive peak reverse voltage of 150V and an average forward current of 10A. The surge current capability is 150A. The operating junction temperature range is -65°C to +150°C. The forward voltage drop is typically 0.85V at 5A. The package is TO-220AB. This Schottky rectifier is optimized for efficient and reliable performance in demanding power electronics applications.

Taiwan Semiconductor's MBRF10150CT is an excellent choice for applications requiring efficient rectification, low losses, and high reliability, especially in high-frequency switching circuits.

You May Also Be Interested in

Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1591 $50.1165
770+ $0.1306 $100.5620
1,190+ $0.1265 $150.5350
1,635+ $0.1224 $200.1240
2,115+ $0.1183 $250.2045
2,830+ $0.1061 $300.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess