EN
  • EN
  • DE

HER106G R0

Part No HER106G R0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (F - I)
Description 1A; 600V; Glass Passivated High Efficient RECTIFIERDO-41/DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 1 A
Number of Pins 2
RoHS Compliant
Win Source Part Number 1062499-HER106G R0
Categories OEM Parts(F-I)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HER106G R0 CAD Model

Description

The HER106G R0 is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. It is designed for use in high-frequency rectification circuits where a fast switching speed is required. This diode offers reliable performance and is commonly used in a variety of electronic applications.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Inverters
  • General-purpose rectification

Features

  • Fast recovery time: Typically less than 500 ns
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Glass passivated junction
  • RoHS compliant

Benefits

  • Efficient rectification at high frequencies
  • Reduced power loss due to fast switching
  • Protection against voltage spikes and surges
  • Long-term reliability in demanding applications
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The HER106G R0 has the following key specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 800V
  • Maximum Average Forward Rectified Current (IF(AV)): 1.0A
  • Maximum Peak Forward Surge Current (IFSM): 30A
  • Maximum Forward Voltage Drop (VF): 1.7V at 1.0A
  • Reverse Recovery Time (trr): 500 ns
  • Operating and Storage Temperature Range: -65°C to +150°C
  • Package: DO-41

This diode is designed to provide efficient and reliable performance in demanding applications requiring fast recovery and high surge current capability.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess