EN
  • EN
  • DE

HER1004G C0G

Part No HER1004G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, HIGH EFFICIENT, 10A, 300V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 775944-HER1004G C0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HER1004G C0G CAD Model

Description

The HER1004G C0G is a high-efficiency rectifier diode array manufactured by Taiwan Semiconductor. This device is designed for applications requiring fast switching speeds and low forward voltage drop, making it suitable for use in switching power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching Power Supplies (SMPS): Used in the rectification stage of SMPS circuits.
  • Inverters: Employed in inverters for converting DC to AC power.
  • Freewheeling Diodes: Protection of inductive loads in switching circuits.
  • High-Frequency Rectification: Used in circuits requiring fast and efficient rectification.
  • DC-DC Converters: Used in DC-DC converters for efficient power conversion.

Features

  • High Efficiency: Provides efficient rectification with low forward voltage drop.
  • Fast Recovery Time: Offers a fast reverse recovery time for high-frequency operation.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • Glass Passivated Junction: Enhances reliability and stability.
  • Lead-Free Finish: Compliant with RoHS standards.
  • DO-201AD Package: Standard through-hole package for easy mounting.

Benefits

  • Improved System Efficiency: Reduces power losses due to low forward voltage drop and fast recovery time.
  • Enhanced Reliability: Robust design with glass passivated junction ensures long-term reliability.
  • Simplified Circuit Design: Easy to integrate into existing circuits with standard DO-201AD package.
  • Protection Against Overcurrent: Withstands high surge currents, preventing damage.

Additional Details

The HER1004G C0G has a maximum repetitive peak reverse voltage (VRRM) of 300V and a maximum average forward rectified current (IF(AV)) of 1A. The fast recovery time (trr) is typically in the nanosecond range, enabling high-frequency operation. The operating temperature range is typically -65°C to +175°C. The glass passivated junction provides enhanced reliability and stability, ensuring long-term performance. The DO-201AD package is a standard through-hole package, making it easy to mount on printed circuit boards. This diode is commonly used in applications where fast switching speeds and low power losses are critical. The lead-free finish ensures compliance with environmental regulations. The HER1004G C0G is a cost-effective solution for efficient and reliable rectification in various electronic circuits. It is well-suited for use in high-frequency power supplies and inverters, offering a balance of performance and reliability. This device is part of a range of rectifier diodes designed for demanding applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess