The ES2GA R3 is a surface-mount rectifier diode manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification in a variety of applications. This diode features a low forward voltage drop and high surge current capability, making it suitable for demanding power supply and adapter designs.
Applications
- Switching Mode Power Supplies (SMPS)
- Adapters
- DC-DC Converters
- Freewheeling diodes in inductive circuits
- Polarity protection
Features
- High Efficiency
- Low Forward Voltage Drop (Vf)
- High Surge Current Capability
- Surface Mount Package
- Glass Passivated Chip Junction
- RoHS Compliant
Benefits
- Improved power efficiency, reducing heat generation and energy consumption.
- Compact design due to the surface-mount package.
- Increased reliability due to the robust glass-passivated junction.
- Protection against voltage spikes and surges.
- Compliant with environmental regulations.
Additional Details
The ES2GA R3 has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum average forward rectified current (IF(AV)) of 2A. The forward voltage drop is typically around 0.95V at 2A. It operates over a temperature range of -55°C to +150°C. The device is available in a SMA package. This diode is a suitable choice for applications requiring efficient rectification, surge protection and compact size. Its characteristics make it a reliable component in modern power electronics design.