EN
  • EN
  • DE

DBS101G

Part No DBS101G
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (B - D)
Description BRIDGE RECTIFIER, 1A, 50V, SMD; Phases, No. of: Single; Voltage, Vrrm: 50V; Current, If AV: 1A; Voltage, Vf Max:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Forward Current 1 A
Forward Voltage 1.1 V
Height 3.3 mm
Length 8.51 mm
Max Forward Surge Current (Ifsm) 50 A
Max Operating Temperature 150 °C
Max Output Current 1 A
Max Repetitive Reverse Voltage (Vrrm) 50 V
Max Reverse Leakage Current 10 µA
Max Surge Current 50 A
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 4
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Width 6.5 mm
Win Source Part Number 1209971-DBS101G
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DBS101G CAD Model

Description

The DBS101G is a surface mount Schottky Barrier Rectifier with a maximum repetitive reverse voltage of 50V and a forward current of 1A.

  • Maximum Repetitive Reverse Voltage: 50V
  • Forward Current: 1A
  • Forward Voltage: 1.1V
  • Maximum Reverse Leakage Current: 10µA
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 150°C
  • Package: SMD/SMT
  • Height: 3.3mm
  • Width: 6.5mm
  • Length: 8.51mm
  • Total Pins: 4
  • Mounting: Surface
  • Use: commonly used in custom parts applications

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Conexant Systems
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Cherry Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess