EN
  • EN
  • DE

BZT52B5V1S RRG

Part No BZT52B5V1S RRG
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Description DIODE, ZENER, 5.1V, 200MW, 2%, S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1025936-BZT52B5V1S RRG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52B5V1S RRG CAD Model

Description

The BZT52B5V1S RRG is a Zener diode manufactured by Taiwan Semiconductor. Zener diodes are semiconductor devices that allow current to flow in either a forward or reverse direction. They are specifically designed to reliably operate in the reverse breakdown region. This particular diode has a Zener voltage of 5.1V.

Applications

  • Voltage regulation: Maintaining a stable voltage in electronic circuits.
  • Voltage clipping: Protecting circuits from overvoltage conditions.
  • Transient voltage suppression: Protecting sensitive components from voltage spikes.
  • Reference voltage: Providing a stable reference voltage for other circuits.

Features

  • Zener Voltage: 5.1V
  • Power Dissipation: 500mW
  • Low leakage current: Minimizes current loss in reverse bias.
  • Small surface mount package: SOD-323
  • High surge capability: Withstands transient voltage surges.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits

  • Precise voltage regulation: Provides a stable and accurate output voltage.
  • Overvoltage protection: Safeguards sensitive electronic components from damage.
  • Compact design: Allows for high-density circuit designs.
  • Reliable performance: Ensures consistent and stable operation over a wide range of conditions.
  • Easy to use: Simple to integrate into existing circuits.

This Zener diode is commonly used in various electronic applications, including power supplies, voltage regulators, and protection circuits. The SOD-323 package enables surface mounting on printed circuit boards, allowing for efficient and compact designs. Its low leakage current and high surge capability contribute to enhanced reliability and performance. Specifically, it operates optimally with a reverse current around 5mA, but these values should be confirmed based on the specific application circuit parameters.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess