EN
  • EN
  • DE

1SMA4753 R2

Part No 1SMA4753 R2
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Mounting Surface Mount
Operating Temp Range -55C to 150C
Package Type SMA
Packaging Tape and Reel
Pin Count 2
Rev Curr 0.001(mA)
Operating Temperature Classification Military
Configuration Single
Rad Hardened No
Knee Impedance 50Ohm
Power Dissipation 1000mW
Zener Voltage (Typ) 36V
Voltage Tolerance 5%
Zener Test Current 7mA
Zener Voltage 36V
DELETED Compliant
Win Source Part Number 058029-1SMA4753 R2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SMA4753 R2 CAD Model

Description

Product Overview

The 1SMA4753 R2 is a precision Zener diode perfect for applications requiring dependable voltage stabilization. Known for its reliability, it is manufactured to support various electronic systems efficiently.

Features and Benefits

  • Working voltage of 36V for enhanced versatility.
  • Excellent stability and thermal performance.
  • Streamlined SMA package for ease of integration.
  • Low leakage current, improving efficiency in standby-mode operations.

Applications

  • Voltage regulation in power adapters
  • Protection of sensitive electronics
  • Voltage reference in measurement systems
  • Automotive electronics

Additional Details

The 1SMA4753 R2 features a compact form factor, making it ideal for high-density circuit boards. It is well-suited for use in consumer electronics, providing stable and efficient performance.

You May Also Be Interested in

Intel
Need more? Email Us
Shindengen
Need more? Email Us
EPCOS (TDK)
Lowest to $8.1809
STMicroelectronics
Lowest to $64.1810
Amd
Lowest to $6.5223
ATI
Need more? Email Us
ON Semiconductor
Lowest to $10.2980
NJR Corporation/NJRC
Lowest to $3.2363
Amd
Lowest to $12.2349

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1943 $67.1658
13+ $9.1857 $119.4141
20+ $8.8981 $177.9620
27+ $8.6117 $232.5159
35+ $8.3241 $291.3435
47+ $7.4636 $350.7892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess