EN
  • EN
  • DE

1N4007G-K R0G

Part No 1N4007G-K R0G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (0 - 9)
Description 1A, 1000V, Standard Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 1 A
RoHS Non-Compliant
Win Source Part Number 1035268-1N4007G-K R0G
Categories OEM Parts(0-9)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4007G-K R0G CAD Model

Description

The Taiwan Semiconductor 1N4007G-K R0G is a general-purpose rectifier diode commonly used in a wide array of electronic applications. This diode is part of the 1N400x family, known for its reliable performance and robustness in converting AC voltage to DC voltage.

Applications:

  • Power supplies
  • Adapters
  • Household appliances
  • Lighting systems
  • General rectification circuits

Features:

  • High Current Capability: Handles up to 1 Ampere of forward current.
  • High Voltage Blocking: Withstands up to 1000 Volts of reverse voltage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Glass Passivated Junction: Provides enhanced reliability and stability.
  • RoHS Compliant: Environmentally friendly due to the absence of hazardous substances.
  • DO-41 Package: Standard through-hole package for easy mounting.

Benefits:

  • Efficient Rectification: Converts AC to DC with minimal power loss.
  • Protection Against Reverse Voltage: Prevents damage from reverse polarity connections.
  • High Reliability: Glass passivated junction ensures long-term performance.
  • Wide Availability: Readily available and easy to source.
  • Cost-Effective: Provides a reliable and affordable solution for rectification needs.

The 1N4007G-K R0G is designed to operate over a wide temperature range. The "G" suffix often indicates a lead-free or RoHS-compliant version. The "R0G" is related to packaging. This diode is typically used in applications where precise voltage regulation is not critical, but reliable AC-to-DC conversion is required. It is essential to consider the diode's maximum ratings (voltage, current, temperature) when designing it into a circuit to ensure proper operation and prevent damage.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,718 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess