EN
  • EN
  • DE

XSFEGC-13.500000MHZ

Part No XSFEGC-13.500000MHZ
Manufacturer Taitien
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116205-XSFEGC-13.500000MHZ
Categories Custom Parts
Manufacturer Taitien
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XSFEGC-13.500000MHZ CAD Model

Description

The XSFEGC-13.500000MHZ is a crystal oscillator manufactured by Taitien. It is a Surface Mount Device (SMD) crystal oscillator operating at a frequency of 13.5 MHz. Crystal oscillators like this are commonly used as a stable clock source in various electronic devices.

Applications

  • Microcontrollers
  • Real-time clocks (RTC)
  • Communication devices (e.g., radios, network cards)
  • Frequency synthesizers
  • Industrial control systems
  • Consumer electronics

Features

  • Frequency: 13.5 MHz
  • SMD (Surface Mount Device) package
  • High frequency stability
  • Low jitter
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Provides a stable and accurate clock source for electronic circuits
  • Compact size for space-constrained applications
  • Reliable performance over a wide temperature range
  • Easy to integrate into automated assembly processes
  • Meets environmental regulations

Additional Details

The XSFEGC series from Taitien is known for its robust performance and reliability. Crystal oscillators are essential components in any electronic circuit requiring precise timing. This particular model, with a frequency of 13.5 MHz, is suitable for applications needing this specific frequency. The SMD package allows for easy integration into printed circuit boards (PCBs) using standard surface mount technology. The oscillator exhibits excellent frequency stability, ensuring consistent and accurate timing even under varying temperature and voltage conditions. Low jitter performance minimizes timing errors and improves the overall performance of the host system.

Crystal oscillators utilize the piezoelectric effect of quartz crystals to generate a precise electrical signal. The crystal is cut and tuned to resonate at a specific frequency when subjected to mechanical stress. This resonant frequency is extremely stable and accurate, making crystal oscillators ideal for timekeeping and frequency generation applications. Taitien is a reputable manufacturer of frequency control products, known for their high-quality and reliable oscillators.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess