EN
  • EN
  • DE

OCXO 143-146

Part No OCXO 143-146
Manufacturer Taitien
Catalog Oscillators
Description 7.0 x 5.0mm SMD Crystal Oscillator @146Mhz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190989-OCXO 143-146
Categories Oscillators
Manufacturer Taitien
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OCXO 143-146 CAD Model

Description

The Taitien OCXO 143-146 is an Oven Controlled Crystal Oscillator (OCXO) designed for applications requiring extremely high frequency stability and low phase noise. OCXOs maintain a constant crystal temperature to minimize frequency drift caused by temperature variations.

Applications:

  • Telecommunications: Providing stable reference frequencies for base stations and network synchronization.
  • Instrumentation: Used in high-precision test and measurement equipment.
  • Aerospace and Defense: Employed in radar systems, navigation equipment, and satellite communications.
  • Frequency Standards: Serving as a primary or secondary frequency standard in calibration laboratories.
  • Metrology: Utilized in precise time and frequency measurement systems.

Features:

  • High Frequency Stability: Maintains a very stable output frequency over temperature variations.
  • Low Phase Noise: Minimizes unwanted noise components in the output signal.
  • Oven Controlled: Crystal is housed in a temperature-controlled oven to maintain constant temperature.
  • Low Aging Rate: Exhibits minimal frequency drift over long periods of operation.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.

Benefits:

  • Improved System Accuracy: Enables precise time and frequency measurements.
  • Enhanced Communication Reliability: Ensures stable and reliable signal transmission.
  • Reduced System Downtime: High stability minimizes the need for frequent recalibration.
  • Superior Performance: Provides exceptional performance in demanding applications.
  • Long Lifespan: Designed for long-term reliability and stability.

Additional Details:

The OCXO 143-146 typically operates at a specific frequency, such as 10 MHz or 100 MHz. It requires a stable DC power supply to operate the oven and oscillator circuits. The oven temperature is typically set to a value slightly above the maximum operating temperature to ensure stable operation. The device is typically housed in a hermetically sealed package to protect the crystal from environmental factors. The output signal is typically a sine wave or a square wave, with a specified amplitude and impedance. The OCXO's performance is characterized by its Allan variance, which measures the frequency stability over different time intervals. Detailed specifications, including frequency stability, phase noise, and aging rate, are available from Taitien's datasheet. Proper grounding and shielding are essential for minimizing noise interference. Regular calibration is recommended to maintain optimal performance.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess