EN
  • EN
  • DE

OCETGLJTNF-100MHZ

Part No OCETGLJTNF-100MHZ
Manufacturer Taitien
Catalog Custom Parts (N - R)
Description Crystal Oscillator, 100Mhz, 2.8~3.3V, 50ppm, CMOS, 7.0x5.0mm, -40 to 85 C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1165774-OCETGLJTNF-100MHZ
Categories Custom Parts
Manufacturer Taitien
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OCETGLJTNF-100MHZ CAD Model

Description

The OCETGLJTNF-100MHZ is an Oven Controlled Crystal Oscillator (OCXO) manufactured by Taitien. It provides a highly stable and accurate 100 MHz frequency reference. OCXOs are used in applications requiring exceptional frequency stability, such as telecommunications, instrumentation, and precision timing systems. The oven maintains a constant temperature around the crystal, minimizing frequency drift due to temperature variations.

Applications

  • Telecommunications: Used as a reference clock in base stations, network synchronization equipment, and other telecom infrastructure.
  • Instrumentation: Provides a stable frequency reference for frequency counters, signal generators, and other test and measurement instruments.
  • Precision timing systems: Used in GPS receivers, time servers, and other applications requiring accurate timing.
  • Military and aerospace: Employed in radar systems, communication systems, and navigation equipment.
  • Scientific research: Provides a stable frequency reference for experiments and measurements.

Features

  • High frequency stability: Maintains a very stable frequency over a wide temperature range.
  • Low phase noise: Minimizes unwanted noise in the output signal.
  • Oven-controlled: Maintains a constant temperature around the crystal for enhanced stability.
  • 100 MHz output frequency: Provides a standard frequency reference for various applications.
  • Low aging rate: Minimizes frequency drift over time.

Benefits

  • Accurate frequency reference: Provides a highly precise frequency signal for critical applications.
  • Improved system performance: Enhanced frequency stability improves the performance of connected systems.
  • Reduced timing errors: Minimizes timing errors in data transmission and synchronization.
  • Reliable operation: Rugged design ensures consistent and dependable performance.

Additional Details

The OCETGLJTNF-100MHZ typically operates on a DC power supply. It draws more power than a standard crystal oscillator due to the power required to heat the oven. The device’s datasheet provides detailed information on frequency stability, phase noise, temperature range, and power consumption. The output signal is typically a sine wave or a square wave.

When integrating this OCXO into a system, it is crucial to provide a stable power supply and to minimize external vibrations or shocks that could affect its performance. Proper shielding may also be necessary to reduce interference from external electromagnetic fields. The datasheet will provide detailed recommendations on mounting, grounding, and shielding techniques.

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Amd
Need more? Email Us
NANYA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9583 $52.7065
130+ $0.7863 $102.2190
200+ $0.7618 $152.3600
275+ $0.7372 $202.7300
355+ $0.7126 $252.9730
470+ $0.6389 $300.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess