EN
  • EN
  • DE

HCB 2012KF-221T30

Part No HCB 2012KF-221T30
Manufacturer TAI-TECH Advanced Electronics
Catalog Ferrite Beads and Chips
Description 220 OHMS @ 100 MHZ 1 POWER, SIGN / 220 Ohms @ 100 MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr TAI-TECH Advanced Electronics
Series HCB2012
Package Tape & Reel
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 220 Ohms @ 100 MHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 40mOhm
Ratings -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.041" (1.05mm)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Features -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Standard Package 4,000 pcs
Win Source Part Number 1382209-HCB 2012KF-221T30
Ultra Librarian 3D Model Ultra Librarian HCB 2012KF-221T30 CAD Model

Description

The 1382209-HCB 2012KF-221T30 is a ferrite bead and chip filter designed for power line applications.

  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Maximum Current Rating: 3A
  • Impedance (@ 100 MHz): 220 Ohms
  • DC Resistance: 40mOhm
  • Mounting Type: Surface Mount
  • Package: 0805 (2012 Metric)
  • Operating Temperature: -40°C to 125°C
  • Manufacturer: TAI-TECH Advanced Electronics

You May Also Be Interested in

Sunlord
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0216
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342
TDK Corporation
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0275
TDK Corporation
FERRITE BEAD 300 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 330 OHM 0603 1LN
Lowest to $0.0306
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0077

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6,250+ $0.0092 $57.5000
14,290+ $0.0081 $115.7490
21,430+ $0.0081 $173.5830
33,335+ $0.0069 $230.0115
41,670+ $0.0069 $287.5230
50,000+ $0.0069 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 6250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess