EN
  • EN
  • DE

TB0614A

Part No TB0614A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW IF Filter 138MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264208-TB0614A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB0614A CAD Model

Description

The TB0614A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It's designed for use in radio frequency (RF) applications, providing selective filtering of signals within a specific frequency band while rejecting unwanted signals outside that band.

Applications

  • Wireless Communication Systems: Used in cellular phones, wireless routers, and other wireless devices for signal filtering.
  • RF Receivers: Employed in RF receivers to improve selectivity and reduce interference.
  • RF Transmitters: Utilized in RF transmitters to suppress unwanted harmonics and spurious signals.
  • Remote Control Systems: Used in remote control systems for filtering signals.
  • GPS Receivers: Employed in GPS receivers to filter out interference and improve signal quality.

Features

  • SAW Filter: Provides precise and selective filtering of RF signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides high attenuation of signals outside the passband.
  • Compact Size: Small physical size for use in compact electronic devices.
  • Surface Mount Device (SMD): Designed for surface mount assembly.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Increased Receiver Sensitivity: Improves receiver sensitivity by reducing interference.
  • Reduced Interference: Minimizes interference with other electronic devices.
  • Compact Design: Allows for use in small and densely populated circuit boards.
  • Reliable Performance: Offers reliable performance in various RF applications.

Additional Details

The TB0614A is typically designed for a specific frequency band, and the datasheet provides detailed information about the center frequency, bandwidth, insertion loss, and attenuation characteristics. The operating temperature range is typically -40°C to +85°C. The small size and surface mount design make it suitable for use in compact wireless devices. This filter is typically used to improve the performance and reliability of RF communication systems by providing precise and selective filtering. Specific details regarding the exact frequency range, insertion loss, and attenuation can be found in the device's datasheet.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess