The TA1819A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are commonly employed in radio frequency (RF) and intermediate frequency (IF) applications to selectively filter signals. They provide a cost-effective and reliable solution for signal processing, particularly in wireless communication systems.
Applications
- Wireless Communication Devices
- Remote Control Systems
- Automotive Keyless Entry Systems
- Wireless Security Systems
- RF Transceivers
- ISM Band Applications
Features
- Low Insertion Loss
- High Attenuation
- Compact Surface Mount Package
- Stable Performance Over Temperature
- High Reliability
- Precise Frequency Response
Benefits
- Improves Signal-to-Noise Ratio: Effectively filters out unwanted signals and noise, enhancing the clarity and strength of the desired signal.
- Enhances System Performance: Optimizes signal transmission and reception, leading to improved overall system efficiency.
- Reduces System Size and Cost: Compact package allows for smaller and more cost-effective designs.
- Ensures Reliable Operation: Stable performance across a wide temperature range guarantees consistent operation in various environments.
- Simplified Integration: Surface mount package simplifies the assembly process.
Additional Details
SAW filters operate by converting an electrical signal into a mechanical wave on the surface of a piezoelectric substrate. This wave propagates along the surface and is then converted back into an electrical signal. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) that launch and receive the surface acoustic wave. The TA1819A is designed to provide a specific passband and attenuation characteristics, making it suitable for a wide range of wireless applications. Its small size and surface mount packaging make it easy to integrate into modern electronic devices.