EN
  • EN
  • DE

TA1550A

Part No TA1550A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 1994.6 MHz, 46 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990072-TA1550A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1550A CAD Model

Description

The TA1550A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used to selectively pass or reject signals at specific frequencies. They are commonly used in radio frequency (RF) applications to filter out unwanted signals and improve signal quality.

Applications

  • Mobile communication systems (e.g., cellular phones)
  • Wireless local area networks (WLANs)
  • Global positioning systems (GPS)
  • Remote control systems
  • Radio receivers and transmitters

Features

  • Center Frequency: Specific center frequency (consult the TAI-SAW TECHNOLOGY CO., LTD. datasheet for the exact frequency value; common frequencies are in the MHz or GHz range).
  • Bandwidth: Specific bandwidth (consult the datasheet for the exact bandwidth value).
  • Insertion Loss: Low insertion loss within the passband.
  • Attenuation: High attenuation outside the passband.
  • Package: Small surface-mount package.
  • Impedance: Typically 50 ohms.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, resulting in cleaner and more reliable signals.
  • Enhanced Receiver Sensitivity: Improves the sensitivity of radio receivers by reducing noise and interference.
  • Reduced Interference: Minimizes interference between different radio systems.
  • Compact Size: Small size allows for use in space-constrained applications.

Additional Details

The TA1550A SAW filter requires proper impedance matching to achieve optimal performance. Refer to the TAI-SAW TECHNOLOGY CO., LTD. datasheet for recommended matching network components. The filter is sensitive to electrostatic discharge (ESD) and requires careful handling during installation and use. The datasheet provides detailed information on electrical characteristics, environmental specifications, and soldering guidelines. Careful PCB layout is crucial for minimizing signal loss and interference. Operating temperature ranges are specified in the product documentation.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess