EN
  • EN
  • DE

TA1101A

Part No TA1101A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 1620.75 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839420-TA1101A
Ultra Librarian 3D Model Ultra Librarian TA1101A CAD Model

Description

The TA1101A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are essential components in radio frequency (RF) systems, selectively passing signals within a specific frequency range while attenuating unwanted signals outside that range. SAW filters like the TA1101A utilize the piezoelectric effect and surface acoustic waves to achieve high performance in terms of insertion loss, rejection, and bandwidth. The primary function of this filter is to improve signal quality and minimize interference in various wireless communication applications.

Applications

  • Wireless communication systems (e.g., Bluetooth, Wi-Fi)
  • Remote control devices
  • Wireless security systems
  • Industrial control systems
  • RF transceivers

Features

  • High selectivity: Effectively rejects unwanted signals and noise.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency band.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact size: Allows for integration in small form-factor devices.
  • Stable performance: Operates reliably under varying temperature and environmental conditions.

Benefits

  • Improved signal quality: Provides cleaner signals with reduced noise and interference, enhancing system performance.
  • Enhanced system reliability: Minimizes signal degradation and potential system malfunctions.
  • Reduced power consumption: Low insertion loss contributes to greater energy efficiency.
  • Simplified design: Facilitates easier integration into both new and existing circuit designs.
  • Cost-effective solution: Delivers high performance at a competitive price point.

Technical Specifications (General - May Vary Depending on Specific Model)

While specific technical parameters may vary depending on the application and model, typical SAW filters such as the TA1101A often have the following characteristics:

  • Center Frequency: The nominal frequency around which the filter operates.
  • Bandwidth: The range of frequencies that the filter allows to pass with minimal attenuation.
  • Insertion Loss: The signal power loss as it passes through the filter.
  • Rejection: The amount of attenuation provided to signals outside the passband.
  • Impedance: Typically 50 Ohms.
  • Operating Temperature Range: The temperature range over which the filter's performance is guaranteed.
  • Package Size: The physical dimensions of the surface-mount package.

For complete and precise technical specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1735 $52.8075
105+ $0.9629 $101.1045
165+ $0.9328 $153.9120
225+ $0.9027 $203.1075
290+ $0.8726 $253.0540
385+ $0.7824 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess