EN
  • EN
  • DE

TA0890A

Part No TA0890A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 1420.0MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839411-TA0890A
Ultra Librarian 3D Model Ultra Librarian TA0890A CAD Model

Description

The TA0890A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. SAW filters utilize the piezoelectric effect and surface acoustic waves to achieve high performance in terms of insertion loss, rejection, and bandwidth. The TA0890A is designed for specific communication systems to improve signal quality and minimize interference.

Applications

  • Cellular communication systems (e.g., GSM, CDMA, LTE)
  • Wireless communication devices (e.g., Wi-Fi routers, Bluetooth modules)
  • Remote control systems
  • Satellite communication
  • Automotive telematics

Features

  • High selectivity: Provides excellent rejection of unwanted signals.
  • Low insertion loss: Minimizes signal attenuation.
  • Surface Mount Device (SMD): Facilitates easy assembly onto printed circuit boards (PCBs).
  • Small size: Enables compact designs.
  • Stable performance: Reliable operation over a wide temperature range.

Benefits

  • Improved signal quality: Enhances the performance of communication systems by filtering out noise and interference.
  • Increased system reliability: Reduces the risk of signal degradation and system malfunction.
  • Reduced power consumption: Minimizes signal loss, improving power efficiency.
  • Simplified design: Easy to integrate into existing and new circuit designs.
  • Cost-effective solution: Provides high performance at a competitive price.

Technical Specifications (General - May Vary Depending on Specific Model)

While specific technical specifications can vary slightly depending on the exact model and intended application, typical SAW filters like the TA0890A will have parameters such as:

  • Center Frequency: The nominal frequency around which the filter operates.
  • Bandwidth: The range of frequencies that the filter allows to pass through with minimal attenuation.
  • Insertion Loss: The amount of signal power lost as it passes through the filter.
  • Rejection: The amount of attenuation provided to signals outside the passband.
  • Input and Output Impedance: Typically 50 Ohms.
  • Operating Temperature Range: The range of temperatures over which the filter is guaranteed to meet its performance specifications.
  • Package Size: Dimensions of the SMD package.

For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess