EN
  • EN
  • DE

TA0166A

Part No TA0166A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 881.5MHz For Mobile Communication
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263543-TA0166A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0166A CAD Model

Description

The TA0166A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is designed for use in RF (Radio Frequency) applications, particularly in wireless communication systems. SAW filters are known for their sharp frequency response and are used to selectively pass or reject specific frequencies, ensuring signal integrity and minimizing interference.

Applications:

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless communication equipment to filter unwanted signals.
  • RF Receivers: Improves receiver sensitivity and selectivity by filtering out-of-band noise and interference.
  • RF Transmitters: Ensures that only the desired signal is transmitted, preventing interference with other devices.
  • Remote Control Systems: Used in remote controls to filter and decode the transmitted signal.
  • GPS Devices: Improves GPS signal reception by filtering noise and interference.

Features:

  • Sharp Frequency Response: Provides excellent selectivity, allowing for precise filtering of desired signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses unwanted signals outside the passband.
  • Small Size: Compact design suitable for use in portable devices.
  • Surface Mount Device (SMD): Designed for easy and reliable surface mount assembly.

Benefits:

  • Improved Signal Quality: Sharp frequency response ensures that only the desired signal is processed, improving signal quality.
  • Enhanced Receiver Sensitivity: Low insertion loss maximizes receiver sensitivity.
  • Reduced Interference: High attenuation of unwanted signals minimizes interference, improving system performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: SAW technology provides stable and reliable performance over a wide range of operating conditions.

Additional Details:

The TA0166A operates at a specific center frequency, which varies depending on the specific application it is designed for. Its bandwidth and insertion loss characteristics are critical parameters that determine its performance. The device is available in a surface mount package. Designers should consult the manufacturer's datasheet for detailed specifications, frequency response curves, and impedance matching recommendations to ensure optimal performance in their specific application.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess