The TA-I SWI1008UF-R56J is a shielded wirewound chip inductor designed for various applications requiring EMI suppression and stable inductance. The '1008' size indicates the component's dimensions, and the 'R56' denotes an inductance value of 0.56 μH.
Applications
- Power supplies
- DC-DC converters
- EMI filtering
- RF chokes
- Signal filtering
- Wireless communication devices
- Noise suppression
Features
- 1008 package size (2.5mm x 2.0mm)
- Shielded construction for reduced EMI
- Wirewound construction for high Q and SRF
- High current carrying capacity
- Low DC resistance (DCR) for minimal power loss
- RoHS compliant
Benefits
- Effective suppression of electromagnetic interference
- High efficiency in power applications
- Stable performance over a wide temperature range
- Reduced noise in sensitive circuits
- Compact size for space-constrained designs
- Environmentally friendly component
Additional Details
The SWI1008UF-R56J features an inductance value of 0.56 μH (R56 = 0.56 microhenry). Its shielded construction helps to prevent electromagnetic interference from affecting nearby components. The rated current and DC resistance specifications vary based on the specific series, but are designed for efficient operation. The operating temperature ranges from -40°C to +125°C. Reflow soldering is the typical method used for mounting. The self-resonant frequency (SRF) is an important parameter to consider when selecting the inductor. The core material is typically ferrite, chosen for its magnetic properties. The tolerance of the inductance is usually around ±5%.