The RM13FTN1003 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It's a general-purpose resistor used for current limiting, voltage division, and other basic electronic functions in a wide variety of circuits. Its key characteristic is its 100kΩ resistance value with a specific tolerance and power rating, making it suitable for various applications.
Applications
- Consumer electronics
- Industrial control systems
- Telecommunications equipment
- Automotive electronics
- Power supplies
Features
- Standard thick film construction
- 100 kΩ resistance value
- Surface mount (SMD) package
- High reliability
- RoHS compliant
Benefits
- Stable resistance over temperature
- Easy to integrate into circuits
- Cost-effective solution
- Wide operating temperature range
- Long lifespan
Additional Details
The RM13FTN1003's SMD package allows for automated assembly and high-density circuit board designs. It adheres to industry standards for size and packaging, making it compatible with automated pick-and-place equipment. Its thick film construction provides a good balance of cost and performance, making it a popular choice for many applications. The 'FTN' in the part number likely refers to a specific tolerance and temperature coefficient. These resistors are typically available in various reel sizes for automated assembly lines.
When selecting a resistor like the RM13FTN1003, considerations include the required resistance value, tolerance, power rating, and temperature coefficient. Its standardized dimensions and manufacturing process ensure consistent quality and performance. Proper handling and soldering techniques are essential to prevent damage to the resistor during assembly.